KYOCERA AVX Components Corporation RF Antennas 1002436

Description
EMBEDDED ANTENNA, LTE, PCB, VERT
Datasheet
Description
EMBEDDED ANTENNA, LTE, PCB, VERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1002436 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
1002436
RF Antennas 1002436
EMBEDDED ANTENNA, LTE, PCB, VERT

EMBEDDED ANTENNA, LTE, PCB, VERT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 1002436
Product Name RF Antennas
Operating Frequency 698 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89310 - CYW89310 - Infineon Technologies AG
Specs
Technology Bluetooth
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 55ALS194/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-SI32178-B-FM1RCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details