KYOCERA AVX Components Corporation RF Antennas 1002427

Description
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount
Request a Quote
Description
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002427CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002427CT-ND
RF Antennas 478-1002427CT-ND
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002427TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002427TR-ND
RF Antennas 478-1002427TR-ND
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002427DKR-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

Buy Now Datasheet
SMT Antennas - 2024226 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024226
SMT Antennas 2024226
Stamped Metal Embedded ISM SMT Antenna

Stamped Metal Embedded ISM SMT Antenna

Supplier's Site
SMT Antennas - 2024227 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024227
SMT Antennas 2024227
Stamped Metal Embedded ISM SMT Antenna

Stamped Metal Embedded ISM SMT Antenna

Supplier's Site
SMD 1606MHz 2450MHz Rf Antenna - 875-1002427 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1606MHz 2450MHz Rf Antenna
875-1002427
SMD 1606MHz 2450MHz Rf Antenna 875-1002427
Antenna Embedded 3.4dBi Gain 1606MHz/2450MHz 3-Pin SMD T/R Product overview: 1002427 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1606MHz, 2450MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1606MHz, 2450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1002427 can be used for catalog matching and distributor lookup.

Antenna Embedded 3.4dBi Gain 1606MHz/2450MHz 3-Pin SMD T/R Product overview: 1002427 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1606MHz, 2450MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1606MHz, 2450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1002427 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx - 22AJ1964 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx
22AJ1964
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx 22AJ1964
EMBEDDED ANTENNA, 1.56-1.606GHZ, 1.8DBI; Antenna Type:Embedded; Frequency Min:1.56GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:1.8dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

EMBEDDED ANTENNA, 1.56-1.606GHZ, 1.8DBI; Antenna Type:Embedded; Frequency Min:1.56GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:1.8dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx - 22AJ1965 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx
22AJ1965
Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx 22AJ1965
EMBEDDED ANTENNA, 1.56-1.606GHZ, 1.8DBI; Antenna Type:Embedded; Frequency Min:1.56GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:1.8dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

EMBEDDED ANTENNA, 1.56-1.606GHZ, 1.8DBI; Antenna Type:Embedded; Frequency Min:1.56GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:1.8dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 478-1002427CT-ND 2024226 875-1002427 22AJ1964
Product Name RF Antennas SMT Antennas SMD 1606MHz 2450MHz Rf Antenna Embedded Antenna, 1.56-1.606Ghz, 1.8Dbi; Antenna Type Kyocera Avx
Applications GPS; Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox RF Testing
Primary Frequency Range 868.0 to 1575.0 MHz 1710.0 to 2160.0 MHz 1560.0 to 1606.0 MHz
Gain 3 dB 1 dB 1.8 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data