AVX Corporation SMT Antennas 1002295

Description
Stamped Metal ANTENNA, WLAN, Freq: 2390
Request a Quote Datasheet
Description
Stamped Metal ANTENNA, WLAN, Freq: 2390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024180 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024180
SMT Antennas 2024180
Stamped Metal ANTENNA, WLAN, Freq: 2390

Stamped Metal ANTENNA, WLAN, Freq: 2390

Supplier's Site
SMT Antennas - 2024181 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024181
SMT Antennas 2024181
Stamped Metal ANTENNA, WLAN, Freq: 2390

Stamped Metal ANTENNA, WLAN, Freq: 2390

Supplier's Site
RF Antennas - 478-1002295DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002295TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002295TR-ND
RF Antennas 478-1002295TR-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002295CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002295CT-ND
RF Antennas 478-1002295CT-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 2.9dBi Solder Surface Mount

Buy Now Datasheet
Stamped Antenna, 2.4-2.485Ghz, 4.4Dbi; Antenna Type Kyocera Avx - 64AC0447 - Newark, An Avnet Company
Chicago, IL, United States
Stamped Antenna, 2.4-2.485Ghz, 4.4Dbi; Antenna Type Kyocera Avx
64AC0447
Stamped Antenna, 2.4-2.485Ghz, 4.4Dbi; Antenna Type Kyocera Avx 64AC0447
STAMPED ANTENNA, 2.4-2.485GHZ, 4.4DBI; Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

STAMPED ANTENNA, 2.4-2.485GHZ, 4.4DBI; Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:4.4dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 2024180 478-1002295DKR-ND 64AC0447
Product Name SMT Antennas RF Antennas Stamped Antenna, 2.4-2.485Ghz, 4.4Dbi; Antenna Type Kyocera Avx
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz 2400.0 to 2485.0 MHz
Form Factor / Mounting Internal
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Gain 2.9 dB 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details