Kyocera Corporation RF Antennas 1002289F0-AA10L0300

Description
LTE/LPWA/CELLULAR FPC ANTENNA, 3
Request a Quote Datasheet
Description
LTE/LPWA/CELLULAR FPC ANTENNA, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002289F0-AA10L0300-ND - DigiKey
Thief River Falls, MN, United States
LTE/LPWA/CELLULAR FPC ANTENNA, 3

LTE/LPWA/CELLULAR FPC ANTENNA, 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1002289F0-AA10L0300-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CAT-M, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 2.9 to 4.3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (12*12*4mm) - ET-GPL1-5L10C-U-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers