AVX Corporation RF Antennas 1002289F0-AA10L0100

Description
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002289F0-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Fpc Embedded Antenna, 2.69Ghz, 4.3Dbi Rohs Compliant Kyocera Avx - 70AH6916 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Embedded Antenna, 2.69Ghz, 4.3Dbi Rohs Compliant Kyocera Avx
70AH6916
Fpc Embedded Antenna, 2.69Ghz, 4.3Dbi Rohs Compliant Kyocera Avx 70AH6916
FPC EMBEDDED ANTENNA, 2.69GHZ, 4.3DBI ROHS COMPLIANT: YES

FPC EMBEDDED ANTENNA, 2.69GHZ, 4.3DBI ROHS COMPLIANT: YES

Supplier's Site
Pcb Antenna, 1.71-2.69Ghz, 4.3Dbi; Antenna Type Kyocera Avx - 22AJ1963 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.69Ghz, 4.3Dbi; Antenna Type Kyocera Avx
22AJ1963
Pcb Antenna, 1.71-2.69Ghz, 4.3Dbi; Antenna Type Kyocera Avx 22AJ1963
PCB ANTENNA, 1.71-2.69GHZ, 4.3DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:4.3dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 1.71-2.69GHZ, 4.3DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:4.3dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-1002289F0-AA10L0100-ND 70AH6916 22AJ1963
Product Name RF Antennas Fpc Embedded Antenna, 2.69Ghz, 4.3Dbi Rohs Compliant Kyocera Avx Pcb Antenna, 1.71-2.69Ghz, 4.3Dbi; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 700.0 to 2700.0 MHz 1710.0 to 2690.0 MHz
VSWR 2.5 :1 2.5 :1
Technology Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675040 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers