AVX Corporation RF Antennas 1002232

Description
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount
Request a Quote
Description
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002232TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002232TR-ND
RF Antennas 478-1002232TR-ND
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002232CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002232CT-ND
RF Antennas 478-1002232CT-ND
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1002232DKR-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

Buy Now Datasheet
Embedded Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant Kyocera Avx - 70AH6915 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant Kyocera Avx
70AH6915
Embedded Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant Kyocera Avx 70AH6915
EMBEDDED ANTENNA, 1.559GHZ-1.61GHZ, SMD ROHS COMPLIANT: YES

EMBEDDED ANTENNA, 1.559GHZ-1.61GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-1002232TR-ND 70AH6915
Product Name RF Antennas Embedded Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant Kyocera Avx
Applications Modem or Wireless Network; ISM, LoRa, Sigfox, WLAN
Primary Frequency Range 868.0 to 2400.0 MHz
Gain 0.2100 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8682.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720165 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 8.15 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers