EVB - EVALUATION BOARD FOR 10022
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1002232-01-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, LoRa, M2M, Sigfox, WLAN |
| Primary Frequency Range | 866.5 to 2450.0 MHz |
| Gain | 0.2100 to 1.5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)