Kyocera Corporation RF Antennas 1002089

Description
829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002089-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002089-ND
RF Antennas 478-1002089-ND
829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount

829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 1002089 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002089
RF Antennas 1002089
829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount

829MHz, 2.205GHz Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.1dBi, 4.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-1002089-ND 1002089
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox Cat-M, Cellular, GSM, LPWA, LTE, LTE-M, LoRa, NB-IoT, Sigfox
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 4.9 to 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details