TUNABLE WI-FI 6E/BLUETOOTH PCB A
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1001932PT-AC10L0150-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™ |
| Primary Frequency Range | 2442.0 to 6525.0 MHz |
| Gain | 2.03 to 6.11 dB |
| VSWR | 2 :1 |
Vertical