Kyocera Corporation RF Antennas 1001932PT-AC10L0075

Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet
Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932PT-AC10L0075-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE WI-FI 6E/BLUETOOTH PCB A

TUNABLE WI-FI 6E/BLUETOOTH PCB A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001932PT-AC10L0075-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2442.0 to 6525.0 MHz
Gain 2.03 to 6.11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers