Kyocera Corporation RF Antennas 1001932PT-AC10L0025

Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet
Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932PT-AC10L0025-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE WI-FI 6E/BLUETOOTH PCB A

TUNABLE WI-FI 6E/BLUETOOTH PCB A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001932PT-AC10L0025-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2442.0 to 6525.0 MHz
Gain 2.03 to 6.11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 2766670 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details