KYOCERA AVX Components Corporation RF Antennas 1001932PT-AA10L0100

Description
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3.7dBi, 3.4dBi, 4.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3.7dBi, 3.4dBi, 4.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932PT-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3.7dBi, 3.4dBi, 4.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3.7dBi, 3.4dBi, 4.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna, Adhesive, 2.4Ghz-5.825Ghz, 0.5W; Antenna Type Kyocera Avx - 38AJ1474 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Adhesive, 2.4Ghz-5.825Ghz, 0.5W; Antenna Type Kyocera Avx
38AJ1474
Antenna, Adhesive, 2.4Ghz-5.825Ghz, 0.5W; Antenna Type Kyocera Avx 38AJ1474
ANTENNA, ADHESIVE, 2.4GHZ-5.825GHZ, 0.5W; Antenna Type:WiFi / WLAN / Bluetooth / ZigBee; Frequency Min:2.4GHz; Frequency Max:5.825GHz; Antenna Mounting:Adhesive; Gain:4.4dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm RoHS Compliant: Yes

ANTENNA, ADHESIVE, 2.4GHZ-5.825GHZ, 0.5W; Antenna Type:WiFi / WLAN / Bluetooth / ZigBee; Frequency Min:2.4GHz; Frequency Max:5.825GHz; Antenna Mounting:Adhesive; Gain:4.4dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Antennas WLAN/BT FPC Tunable Ant w/100mm Cable

Antennas WLAN/BT FPC Tunable Ant w/100mm Cable

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 478-1001932PT-AA10L0100-ND 38AJ1474 1001932PT-AA10L0100
Product Name RF Antennas Antenna, Adhesive, 2.4Ghz-5.825Ghz, 0.5W; Antenna Type Kyocera Avx Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz 2400.0 to 5825.0 MHz
Gain 2.5 to 4.4 dB 4.4 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers