Kyocera Corporation RF Antennas 1001932FT-AA10L0025

Description
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932FT-AA10L0025-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive

2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - 1001932FT-AA10L0025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive

2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-1001932FT-AA10L0025-ND 1001932FT-AA10L0025
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 2.5 to 4.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details