2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dBi, 4.7dBi, 6.4dBi, 6dBi Solder Adhesive
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dBi, 4.7dBi, 6.4dBi, 6dBi Solder Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-1001435M0-AA10L0025-ND | 1001435M0-AA10L0025 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2442.5 to 5500.0 MHz | |
| Gain | 4.2 to 6.4 dB | |
| VSWR | 2 :1 |
Vertical