KYOCERA AVX Components Corporation RF Antennas 1001044

Description
GPS CERAMIC PATCH ANTENNA
Request a Quote Datasheet
Description
GPS CERAMIC PATCH ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001044-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001044-ND
RF Antennas 478-1001044-ND
GPS CERAMIC PATCH ANTENNA

GPS CERAMIC PATCH ANTENNA

Buy Now Datasheet
RF Antennas - 1001044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001044
RF Antennas 1001044
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 0.3dBic Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 0.3dBic Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-1001044-ND 1001044
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details