AVX Corporation SMT Antennas 1001013

Description
PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490
Request a Quote Datasheet
Description
PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024168 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024168
SMT Antennas 2024168
PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490

PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490

Supplier's Site
SMT Antennas - 2024169 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024169
SMT Antennas 2024169
PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490

PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490

Supplier's Site
RF Antennas - 478-1001013DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001013TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001013TR-ND
RF Antennas 478-1001013TR-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001013CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001013CT-ND
RF Antennas 478-1001013CT-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
SMD 1930MHz 2485MHz Rf Antenna - 875-1001013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1930MHz 2485MHz Rf Antenna
875-1001013
SMD 1930MHz 2485MHz Rf Antenna 875-1001013
Antenna Bluetooth/Wi-Fi 2.6dBi Gain 1930MHz/2485MHz 3-Pin SMD T/R Product overview: 1001013 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1930MHz, 2485MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1930MHz, 2485MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1001013 can be used for catalog matching and distributor lookup.

Antenna Bluetooth/Wi-Fi 2.6dBi Gain 1930MHz/2485MHz 3-Pin SMD T/R Product overview: 1001013 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1930MHz, 2485MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1930MHz, 2485MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1001013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx - 50AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx
50AH3306
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx 50AH3306
WI-FI/BT PCB ANTENNA, 2.485GHZ, 2.6DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:2.6dBi; VSWR:1.5; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WI-FI/BT PCB ANTENNA, 2.485GHZ, 2.6DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:2.6dBi; VSWR:1.5; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx - 50AH3305 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx
50AH3305
Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx 50AH3305
WI-FI/BT PCB ANTENNA, 2.485GHZ, 2.6DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:2.6dBi; VSWR:1.5; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WI-FI/BT PCB ANTENNA, 2.485GHZ, 2.6DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:2.6dBi; VSWR:1.5; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2024168 478-1001013DKR-ND 875-1001013 50AH3306
Product Name SMT Antennas RF Antennas SMD 1930MHz 2485MHz Rf Antenna Wi-Fi/bt Pcb Antenna, 2.485Ghz, 2.6Dbi; Antenna Type Kyocera Avx
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz 2400.0 to 2485.0 MHz
Gain 2.6 dB 1.2 dB 2.6 dB
Form Factor / Mounting Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details