1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount
1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount
1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount
RF Antenna Product overview: 1001011 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1001011 can be used for catalog matching and distributor lookup.
GNSS BAND ANTENNA, 1.559GHZ-1.61GHZ, SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 478-1001011DKR-ND | 875-1001011 | 70AH6913 |
| Product Name | RF Antennas | Rf Antenna | Gnss Band Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant Kyocera Avx |
| Applications | GPS; GPS | RF Testing | |
| Primary Frequency Range | 1561.0 to 1575.0 MHz | ||
| Gain | -1.8 dB |