Kyocera Corporation RF Antennas 1000424

Description
ON GROUND STAMPED METAL DUAL BAN
Request a Quote Datasheet
Description
ON GROUND STAMPED METAL DUAL BAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1000424CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1000424CT-ND
RF Antennas 478-1000424CT-ND
ON GROUND STAMPED METAL DUAL BAN

ON GROUND STAMPED METAL DUAL BAN

Buy Now Datasheet
RF Antennas - 478-1000424TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1000424TR-ND
RF Antennas 478-1000424TR-ND
ON GROUND STAMPED METAL DUAL BAN

ON GROUND STAMPED METAL DUAL BAN

Buy Now Datasheet
RF Antennas - 478-1000424DKR-ND - DigiKey
Thief River Falls, MN, United States
ON GROUND STAMPED METAL DUAL BAN

ON GROUND STAMPED METAL DUAL BAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1000424CT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 5360.0 MHz
Gain 0.6000 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details