Stamped Metal ANTENNA ASSY, WLAN, Freq:
Stamped Metal ANTENNA ASSY, WLAN, Freq:
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz -0.6dBi, 2.5dBi, 4.5dBi, 3.5dBi Solder Surface Mount
EMBEDDED ANTENNA, 5.7-5.9GHZ, 3.5DBI; Antenna Type:Stamped; Frequency Min:5.7GHz; Frequency Max:5.9GHz; Antenna Mounting:UFL Connector; Gain:3.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2024167 | 478-1000423-ND | 64AC0317 |
| Product Name | WiFi Antennas | RF Antennas | Embedded Antenna, 5.7-5.9Ghz, 3.5Dbi; Antenna Type Kyocera Avx |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 2400.0 to ? MHz | 2400.0 to 5800.0 MHz | 5700.0 to 5900.0 MHz |
| Gain | 4.5 dB | -0.6000 to 4.5 dB | 3.5 dB |