KYOCERA AVX Components Corporation WiFi Antennas 1000418

Description
KYOCERA AVX 1000418 WiFi Antenna
Request a Quote Datasheet
Description
KYOCERA AVX 1000418 WiFi Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2024163 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2024163
WiFi Antennas 2024163
KYOCERA AVX 1000418 WiFi Antenna

KYOCERA AVX 1000418 WiFi Antenna

Supplier's Site
WiFi Antennas - 2024164 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2024164
WiFi Antennas 2024164
KYOCERA AVX 1000418 WiFi Antenna

KYOCERA AVX 1000418 WiFi Antenna

Supplier's Site
RF Antennas - 478-1000418-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1000418-ND
RF Antennas 478-1000418-ND
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

Buy Now Datasheet
Embedded Antenna, 5.15-5.825Ghz, 4.2Dbi; Antenna Type Kyocera Avx - 22AJ1962 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 5.15-5.825Ghz, 4.2Dbi; Antenna Type Kyocera Avx
22AJ1962
Embedded Antenna, 5.15-5.825Ghz, 4.2Dbi; Antenna Type Kyocera Avx 22AJ1962
EMBEDDED ANTENNA, 5.15-5.825GHZ, 4.2DBI; Antenna Type:WiFi / WLAN / Bluetooth / ZigBee; Frequency Min:5.15GHz; Frequency Max:5.825GHz; Antenna Mounting:SMD; Gain:4.2dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm RoHS Compliant: Yes

EMBEDDED ANTENNA, 5.15-5.825GHZ, 4.2DBI; Antenna Type:WiFi / WLAN / Bluetooth / ZigBee; Frequency Min:5.15GHz; Frequency Max:5.825GHz; Antenna Mounting:SMD; Gain:4.2dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 2024163 478-1000418-ND 22AJ1962
Product Name WiFi Antennas RF Antennas Embedded Antenna, 5.15-5.825Ghz, 4.2Dbi; Antenna Type Kyocera Avx
Applications Modem or Wireless Network Modem or Wireless Network; 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2400.0 to 5800.0 MHz 5150.0 to 5825.0 MHz
Gain 4.2 dB 4 to 4.2 dB 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details