Din Board Mount Connector, Standard Right Angle Header, 8457 Series, Style C, 1/2 C, and Expanded C, 0.025 inch Square Terminal, PC Contact, Right Angle Short Square Terminal, 0.118 inch Length, 96 Positions RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 95F2138 |
| Product Name | Din Board Mount Connector, Standard Right Angle Header, 8457 Series, Style C, 1/2 C, And Expanded C, 0.025 Inch Square Terminal, Pc Contact, Right Angle Short Square Terminal, 0.118 Inch Length, 96... |
| Connector Type | Box Header; Header Connector |