Kyocera Corporation Flat Flex Cables (FFC, FPC) - 086222022101800+ 086222022101800+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853430-0862220221018 00+ Series: * Features: Position Connector Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853430-0862220221018 00+ Series: * Features: Position Connector Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 086222022101800+ - 853430-086222022101800+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 086222022101800+
853430-086222022101800+
Flat Flex Cables (FFC, FPC) - 086222022101800+ 853430-086222022101800+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853430-0862220221018 00+ Series: * Features: Position Connector Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853430-086222022101800+
Series: *
Features: Position Connector
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853430-086222022101800+
Product Name Flat Flex Cables (FFC, FPC) - 086222022101800+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details