Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152370-086222008101
Packaging: Tape & Reel
Pitch: 500 µm
Number of Rows: 1
Number of Contacts: 8
Orientation: Right Angle
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152370-086222008101800+ |
| Product Name | Custom Parts - Custom Parts (0 - A) - 086222008101800+ |