"30 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
Win Source Part Number: 1151629-086212030340
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6212, Kyocera
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Thermoplastic
Standard Package: 2,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-086212030340800
Conn FFC/FPC Connector SKT 30 POS 0.5mm Solder RA SMD T/R Product overview: 086212030340800A+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086212030340800A
FPC 0.5MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-086212030340800A+-ND | 1151629-086212030340800A+ | 399-086212030340800A+ | 086212030340800A+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps |