Kyocera Corporation Flat Flex Cables (FFC, FPC) - 086210026010800A 086210026010800A

Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 814742-0862100260108 00A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 814742-0862100260108 00A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 086210026010800A
814742-086210026010800A
Flat Flex Cables (FFC, FPC) - 086210026010800A 814742-086210026010800A
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 814742-0862100260108 00A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Kyocera Kinseki Corpotation
Win Source Part Number: 814742-086210026010800A
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 814742-086210026010800A
Product Name Flat Flex Cables (FFC, FPC) - 086210026010800A
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details