Kyocera Corporation Electronic Connector 086210008010800A+

Description
CONN FFC BOTTOM 8POS 0.5MM R/A Product overview: 086210008010800A+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086210008010800A + can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC BOTTOM 8POS 0.5MM R/A Product overview: 086210008010800A+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086210008010800A + can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-086210008010800A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-086210008010800A+
Electronic Connector 399-086210008010800A+
CONN FFC BOTTOM 8POS 0.5MM R/A Product overview: 086210008010800A+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086210008010800A + can be used for catalog matching and distributor lookup.

CONN FFC BOTTOM 8POS 0.5MM R/A Product overview: 086210008010800A+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086210008010800A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: 6210, Kyocera Package: Tape & Reel (TR) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 8 Pitch: 0.020" (0.50mm)

Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: 6210, Kyocera
Package: Tape & Reel (TR)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 8
Pitch: 0.020" (0.50mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-086210008010800A+
Product Name Electronic Connector Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers