Kyocera Corporation Ceramic Capacitors 0805ZD474MAT2A

Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZD474MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZD474MAT2A-ND
Ceramic Capacitors 0805ZD474MAT2A-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805ZD474MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZD474MAT2A
Capacitors - Ceramic Capacitors 0805ZD474MAT2A
CAP CER 0.47UF 10V X5R 0805

CAP CER 0.47UF 10V X5R 0805

Supplier's Site
Capacitor Ceramic 0.47Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx - 55J5605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx
55J5605
Capacitor Ceramic 0.47Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx 55J5605
CAPACITOR CERAMIC 0.47UF, 10V, X5R, 20%, 0805; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 10V, X5R, 20%, 0805; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZD474MAT2A-ND 0805ZD474MAT2A 55J5605
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.47Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers