Kyocera Corporation Ceramic Capacitors 0805ZD474KAT2A

Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZD474KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZD474KAT2A-ND
Ceramic Capacitors 0805ZD474KAT2A-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805ZD474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZD474KAT2A
Ceramic Capacitors 0805ZD474KAT2A
CAP CER 0.47UF 10V X5R 0805

CAP CER 0.47UF 10V X5R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx - 55J5603 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx
55J5603
Capacitor Ceramic 0.47Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx 55J5603
CAPACITOR CERAMIC 0.47UF, 10V, X5R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 10V, X5R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0805ZD474KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZD474KAT2A
Capacitors - Ceramic Capacitors 0805ZD474KAT2A
CAP CER 0.47UF 10V X5R 0805

CAP CER 0.47UF 10V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805ZD474KAT2A-ND 0805ZD474KAT2A 55J5603 0805ZD474KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details