Kyocera Corporation Ceramic Capacitors 0805ZD335MAT2A

Description
3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11923-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11923-2-ND
Ceramic Capacitors 478-11923-2-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11923-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11923-1-ND
Ceramic Capacitors 478-11923-1-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11923-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11923-6-ND
Ceramic Capacitors 478-11923-6-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805ZD335MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZD335MAT2A
Capacitors - Ceramic Capacitors 0805ZD335MAT2A
CAP CER 3.3UF 10V X5R 0805

CAP CER 3.3UF 10V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-11923-2-ND 478-11923-6-ND 0805ZD335MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details