Kyocera Corporation Ceramic Capacitors 0805ZD225KAT2A

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR51A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51A225KUDKR-ND
Ceramic Capacitors 478-KGM21AR51A225KUDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51A225KUTR-ND
Ceramic Capacitors 478-KGM21AR51A225KUTR-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51A225KUCT-ND
Ceramic Capacitors 478-KGM21AR51A225KUCT-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358616 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358616
MLCCs - Multilayer Ceramic Capacitors 1358616
KYOCERA AVX 0805ZD225KAT2A

KYOCERA AVX 0805ZD225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747400 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747400
MLCCs - Multilayer Ceramic Capacitors 1747400
KYOCERA AVX 0805ZD225KAT2A

KYOCERA AVX 0805ZD225KAT2A

Supplier's Site
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx - 84K8394 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx
84K8394
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx 84K8394
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9354 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9354
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9354
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZD225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZD225KAT2A
Ceramic Capacitors 0805ZD225KAT2A
CAP CER 2.2UF 10V X5R 0805

CAP CER 2.2UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR51A225KUDKR-ND 478-KGM21AR51A225KUTR-ND 1358616 1747400 84K8394 04X9354 0805ZD225KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details