The Capacitor Ceramic, 1.2µF, 10V, X5R, 10%, 0805 is a general-purpose dielectric capacitor suitable for decoupling and filtering applications. It features a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +85°C. The capacitor is constructed with an X5R dielectric, which allows for a temperature variation of capacitance within ±15%. It has a rated voltage of 10V and is compliant with RoHS standards. The component is packaged in a compact 0805 case size, measuring 2.01mm in length. This capacitor is designed for reliability in various electronic applications, making it a viable choice for engineers seeking dependable performance in their projects.
1.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
1.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
1.2µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CAPACITOR CERAMIC, 1.2UF, 10V, X5R, 10%, 0805; Capacitance:1.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10580-6-ND | 478-10580-2-ND | 45M5868 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 1.2Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF |