Kyocera Corporation Ceramic Capacitors 0805ZD105MAT4A

Description
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZD105MAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZD105MAT4A-ND
Ceramic Capacitors 0805ZD105MAT4A-ND
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx - 55J5601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx
55J5601
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx 55J5601
CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805ZD105MAT4A-ND 55J5601
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details