Kyocera Corporation Ceramic Capacitors 0805ZD105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZD105MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZD105MAT2A-ND
Ceramic Capacitors 0805ZD105MAT2A-ND
1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805ZD105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZD105MAT2A
Ceramic Capacitors 0805ZD105MAT2A
CAP CER 1UF 10V X5R 0805

CAP CER 1UF 10V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 81H5897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
81H5897
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 81H5897
CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZD105MAT2A-ND 0805ZD105MAT2A 81H5897
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details