Kyocera Corporation Ceramic Capacitors 0805ZD105KAT2A

Description
1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1412-2-ND
Ceramic Capacitors 478-1412-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1412-6-ND
Ceramic Capacitors 478-1412-6-ND
1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1412-1-ND
Ceramic Capacitors 478-1412-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx - 94W2911 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx
94W2911
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx 94W2911
CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 10V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx - 13AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx
13AC4473
Cap, 1Μf, 10V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx 13AC4473
CAP, 1µF, 10V, 10%, X5R, 0805, REEL; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 10V, 10%, X5R, 0805, REEL; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZD105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZD105KAT2A
Ceramic Capacitors 0805ZD105KAT2A
CAP CER 1UF 10V X5R 0805

CAP CER 1UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1412-2-ND 478-1412-6-ND 94W2911 13AC4473 0805ZD105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx Cap, 1Μf, 10V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details