Kyocera Corporation Ceramic Capacitors 0805ZD104KAT2A

Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12799-6-ND
Ceramic Capacitors 478-12799-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12799-2-ND
Ceramic Capacitors 478-12799-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12799-1-ND
Ceramic Capacitors 478-12799-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3424 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3424
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3424
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12799-6-ND 478-12799-2-ND 66M3424
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details