AVX Corporation Ceramic Capacitors 0805ZC684KAZ2A

Description
CAP CER 0.68UF 10V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.68UF 10V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0805ZC684KAZ2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC684KAZ2ACT-ND
Ceramic Capacitors 478-0805ZC684KAZ2ACT-ND
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZC684KAZ2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC684KAZ2ADKR-ND
Ceramic Capacitors 478-0805ZC684KAZ2ADKR-ND
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZC684KAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC684KAZ2ATR-ND
Ceramic Capacitors 478-0805ZC684KAZ2ATR-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5142 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5142
Multilayer Ceramic Capacitor, Flexiterm Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5142
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-0805ZC684KAZ2ACT-ND 478-0805ZC684KAZ2ADKR-ND 26M5142
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Flexiterm Series, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details