KYOCERA AVX Components Corporation Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805ZC684KAT4A

Description
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5596 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5596
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5596
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 0805; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5596
Product Name Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details