Kyocera Corporation Ceramic Capacitors - 0805ZC684KAT2A 0805ZC684KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000406-0805ZC684KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000406-0805ZC684KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC684KAT2A - 1000406-0805ZC684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805ZC684KAT2A
1000406-0805ZC684KAT2A
Ceramic Capacitors - 0805ZC684KAT2A 1000406-0805ZC684KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000406-0805ZC684KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000406-0805ZC684KAT2A
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10V 0.68uF Capacitor
60-0805ZC684KAT2A
SMD 10V 0.68uF Capacitor 60-0805ZC684KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A684KU NEW GLOBAL PN 10V 0.68uF A 581-KGM21AR71A684KU Product overview: 0805ZC684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC684KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A684KU NEW GLOBAL PN 10V 0.68uF A 581-KGM21AR71A684KU Product overview: 0805ZC684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805ZC684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC684KAT2A
Ceramic Capacitors 0805ZC684KAT2A
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Supplier's Site Datasheet
CAP CER 0.68UF 10V X7R 0805 - 66-0805ZC684KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.68UF 10V X7R 0805
66-0805ZC684KAT2A
CAP CER 0.68UF 10V X7R 0805 66-0805ZC684KAT2A
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Supplier's Site
Ceramic Capacitor 0.68Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66H8903 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66H8903
Ceramic Capacitor 0.68Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66H8903
CERAMIC CAPACITOR 0.68UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9241 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9241
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9241
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000406-0805ZC684KAT2A 60-0805ZC684KAT2A 0805ZC684KAT2A 66-0805ZC684KAT2A 66H8903 95W9241
Product Name Ceramic Capacitors - 0805ZC684KAT2A SMD 10V 0.68uF Capacitor Ceramic Capacitors CAP CER 0.68UF 10V X7R 0805 Ceramic Capacitor 0.68Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 to ? volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details