Kyocera Corporation Ceramic Capacitor 0.68Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 0805ZC684JAT2A

Description
CERAMIC CAPACITOR 0.68UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.68UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 82H2486 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
82H2486
Ceramic Capacitor 0.68Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 82H2486
CERAMIC CAPACITOR 0.68UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZC684JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC684JAT2A
Ceramic Capacitors 0805ZC684JAT2A
CAP CER 0.68UF 10V X7R 0805

CAP CER 0.68UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 82H2486 0805ZC684JAT2A
Product Name Ceramic Capacitor 0.68Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers