Kyocera Corporation Ceramic Capacitor 6800Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805ZC682KAT2A

Description
CERAMIC CAPACITOR 6800PF, 10V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF, 10V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5594 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5594
Ceramic Capacitor 6800Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5594
CERAMIC CAPACITOR 6800PF, 10V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 10V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZC682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC682KAT2A
Ceramic Capacitors 0805ZC682KAT2A
CAP CER 6800PF 10V X7R 0805

CAP CER 6800PF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5594 0805ZC682KAT2A
Product Name Ceramic Capacitor 6800Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers