Kyocera Corporation Ceramic Capacitors 0805ZC564KAT2A

Description
0.56µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC564KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZC564KAT2A-ND
Ceramic Capacitors 0805ZC564KAT2A-ND
0.56µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.56µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 61H7279 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
61H7279
Capacitor Ceramic 0.56Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 61H7279
CAPACITOR CERAMIC 0.56UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.56µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.56µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805ZC564KAT2A-ND 61H7279
Product Name Ceramic Capacitors Capacitor Ceramic 0.56Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details