Kyocera Corporation Ceramic Capacitors 0805ZC563JAT2A

Description
0.056µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC563JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZC563JAT2A-ND
Ceramic Capacitors 0805ZC563JAT2A-ND
0.056µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5592
Capacitor Ceramic 0.056Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5592
CAPACITOR CERAMIC 0.056UF 10V, X7R, 5%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 10V, X7R, 5%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805ZC563JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZC563JAT2A
Capacitors - Ceramic Capacitors 0805ZC563JAT2A
CAP CER 0.056UF 10V X7R 0805

CAP CER 0.056UF 10V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZC563JAT2A-ND 55J5592 0805ZC563JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details