Kyocera Corporation Ceramic Capacitors 0805ZC561KAT2A

Description
560pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC561KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZC561KAT2A-ND
Ceramic Capacitors 0805ZC561KAT2A-ND
560pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805ZC561KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805ZC561KAT2A
Capacitors - Ceramic Capacitors 0805ZC561KAT2A
CAP CER 560PF 10V X7R 0805

CAP CER 560PF 10V X7R 0805

Supplier's Site
Capacitor Ceramic, 560Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5590
Capacitor Ceramic, 560Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5590
CAPACITOR CERAMIC, 560PF, 10V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 10V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZC561KAT2A-ND 0805ZC561KAT2A 55J5590
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 560Pf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details