Kyocera Corporation SMD 10V 0.47uF Capacitor 0805ZC474KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A474KU NEW GLOBAL PN 10V 0.47uF A 581-KGM21AR71A474KU Product overview: 0805ZC474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A474KU NEW GLOBAL PN 10V 0.47uF A 581-KGM21AR71A474KU Product overview: 0805ZC474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC474KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 0.47uF Capacitor
60-0805ZC474KAT2A
SMD 10V 0.47uF Capacitor 60-0805ZC474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A474KU NEW GLOBAL PN 10V 0.47uF A 581-KGM21AR71A474KU Product overview: 0805ZC474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A474KU NEW GLOBAL PN 10V 0.47uF A 581-KGM21AR71A474KU Product overview: 0805ZC474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805ZC474KAT2A - 853424-0805ZC474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805ZC474KAT2A
853424-0805ZC474KAT2A
Ceramic Capacitors - 0805ZC474KAT2A 853424-0805ZC474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853424-0805ZC474KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10842-1, 478-10842-2, 0805ZC474KAT2A-ND, 478-10842-6

Manufacturer: AVX Corporation
Win Source Part Number: 853424-0805ZC474KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10842-1, 478-10842-2, 0805ZC474KAT2A-ND, 478-10842-6

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5586 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5586
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5586
CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-0805ZC474KAT2A 853424-0805ZC474KAT2A 55J5586
Product Name SMD 10V 0.47uF Capacitor Ceramic Capacitors - 0805ZC474KAT2A Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details