Kyocera Corporation Ceramic Capacitors 0805ZC394JAT2A

Description
0.39µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.39µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC394JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZC394JAT2A-ND
Ceramic Capacitors 0805ZC394JAT2A-ND
0.39µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.39Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5581
Capacitor Ceramic 0.39Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5581
CAPACITOR CERAMIC 0.39UF, 10V, X7R, 5%, 0805; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF, 10V, X7R, 5%, 0805; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805ZC394JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZC394JAT2A
Capacitors - Ceramic Capacitors 0805ZC394JAT2A
CAP CER 0.39UF 10V X7R 0805

CAP CER 0.39UF 10V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZC394JAT2A-ND 55J5581 0805ZC394JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.39Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers