Kyocera Corporation Capacitor Ceramic 0.33Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx 0805ZC334MAT2A

Description
CAPACITOR CERAMIC 0.33UF, 10V, X7R, 20%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.33UF, 10V, X7R, 20%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J5578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J5578
Capacitor Ceramic 0.33Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J5578
CAPACITOR CERAMIC 0.33UF, 10V, X7R, 20%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 10V, X7R, 20%, 0805; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5578
Product Name Capacitor Ceramic 0.33Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details