0.27µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 0.27UF, 10V, X7R, 10%, 0805; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 0.27UF 10V X7R 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0805ZC274KAT2A-ND | 55J5572 | 0805ZC274KAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.27Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF |