2.2µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC, 2.2UF, 10V, X7R, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR71A225MUCT-ND | 478-KGM21AR71A225MUDKR-ND | 82K9010 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 10V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |