AVX Corporation Capacitor Ceramic 0.022Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx 0805ZC223JAT2A

Description
CAPACITOR CERAMIC 0.022UF 10V, X7R, 5%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.022UF 10V, X7R, 5%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx - 95M7716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
95M7716
Capacitor Ceramic 0.022Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx 95M7716
CAPACITOR CERAMIC 0.022UF 10V, X7R, 5%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 10V, X7R, 5%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95M7716
Product Name Capacitor Ceramic 0.022Uf 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details