Kyocera Corporation Ceramic Capacitors 0805ZC184KAT2A

Description
0.18µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC184KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZC184KAT2A-ND
Ceramic Capacitors 0805ZC184KAT2A-ND
0.18µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805ZC184KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZC184KAT2A
Capacitors - Ceramic Capacitors 0805ZC184KAT2A
CAP CER 0.18UF 10V X7R 0805

CAP CER 0.18UF 10V X7R 0805

Supplier's Site
Capacitor Ceramic 0.18Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5567
Capacitor Ceramic 0.18Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5567
CAPACITOR CERAMIC 0.18UF, 10V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 10V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805ZC184KAT2A-ND 0805ZC184KAT2A 55J5567
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.18Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details